Crouzet Human Machine Interface (HMI) 88970413

Description
Human Machine Interface (HMI) Operator Panel Monochrome
Description
Human Machine Interface (HMI) Operator Panel Monochrome
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Human Machine Interface (HMI) with part number 88970413 features a remote LCD display and keypad designed for direct communication with the Millenium 3 logic controller via a programming port. It includes a backlit LCD screen capable of displaying 4 lines of 18 characters, along with a keypad that can have either 6 or 10 keys and 4 LEDs for user interaction. This HMI operates on a supply voltage of 24 V DC, with a consumption of 2 W. It is designed for flush mounting and has a protection rating of IP54 on the front panel and IP20 on the rear panel, making it suitable for various environments. The device is compatible with any Millenium 3 controller, including standard, budget, expandable, and bare board types, and requires no additional software for setup, utilizing M3 Soft SLIn/SLOut function blocks for control. The dimensions of the unit are 96.6 mm x 72.8 mm x 63 mm, with a panel cut-out size of 92 mm x 68 mm. It comes with a 3 m cable for connection and features a removable 2-pin terminal for easy installation. The display has a cycle time of 50 ms plus 10 Millenium 3 controller cycles, ensuring timely updates for user interaction.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Human Machine Interface (HMI) with part number 88970413 features a remote LCD display and keypad designed for direct communication with the Millenium 3 logic controller via a programming port. It includes a backlit LCD screen capable of displaying 4 lines of 18 characters, along with a keypad that can have either 6 or 10 keys and 4 LEDs for user interaction. This HMI operates on a supply voltage of 24 V DC, with a consumption of 2 W. It is designed for flush mounting and has a protection rating of IP54 on the front panel and IP20 on the rear panel, making it suitable for various environments. The device is compatible with any Millenium 3 controller, including standard, budget, expandable, and bare board types, and requires no additional software for setup, utilizing M3 Soft SLIn/SLOut function blocks for control. The dimensions of the unit are 96.6 mm x 72.8 mm x 63 mm, with a panel cut-out size of 92 mm x 68 mm. It comes with a 3 m cable for connection and features a removable 2-pin terminal for easy installation. The display has a cycle time of 50 ms plus 10 Millenium 3 controller cycles, ensuring timely updates for user interaction.

Suppliers

Company
Product
Description
Supplier Links
Human Machine Interface (HMI) - 88970413 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
88970413
Human Machine Interface (HMI) 88970413
Human Machine Interface (HMI) Operator Panel Monochrome

Human Machine Interface (HMI) Operator Panel Monochrome

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number 88970413
Product Name Human Machine Interface (HMI)
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Quad buffer/line driver; 3-state - 74AHC126D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details