The Quarktwin Technology Ltd. Time Delay Relay, part number 88895206, is a miniature plug-in timer designed for delay on energization applications. It features a compact size of 21 x 27 mm and offers a multi-range timing capability from 0.1 seconds to 10 hours. The relay output includes either 2 or 4 changeover contacts, with a nominal rating of 5 A AC. This relay operates within a supply voltage range of 12 V DC to 230 V AC, with an absorbed power of 1.5 W for lower voltages and up to 3 W for higher voltages. It demonstrates excellent noise resistance and has a maximum reset time of 250 ms after timing. The device is rated for a mechanical life of 10 million operations and an electrical life of 100,000 operations at maximum load. The relay is designed to operate in a temperature range of -20 °C to +60 °C and can withstand humidity levels of up to 95% without condensation. It complies with various international standards, including CEI/EN61812-1 and UL/cUL approvals, ensuring reliability in diverse applications. The product also features LED indicators for output state display and is housed in a self-extinguishing material for added safety.
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 250VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 88895206 |
| Product Name | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 10 Hrs |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |