Crouzet Electromechanical General Purpose Timer; Product Range Crouzet 88886016

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 U Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 U Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Crouzet - 17M8555 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Crouzet
17M8555
Electromechanical General Purpose Timer; Product Range Crouzet 17M8555
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 U Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 U Series; Timer Functions:Multifunction; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 17M8555
Product Name Electromechanical General Purpose Timer; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 120V; Product Range Finder - 08X7303 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Pulse Counter; Delay On Timer
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347547 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Up Count; Up
View Details