Crouzet Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet 88866305

Description
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RU2R1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RU2R1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet - 47X2122 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet
47X2122
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet 47X2122
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RU2R1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RU2R1 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 47X2122
Product Name Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Dpdt, 0.05S-100H, 24V; Product Range Finder - 08X7295 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 7032492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Programmable Engineering Units
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details