RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC; Product Range:EMAR9 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 55W2143 |
| Product Name | Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet |
| Instrument Type | Timer |
| Technology | Electronic |
| Functions | Delay On Timer |