Crouzet Relay, Timer, Spdt, 0.1S-20H, 240Vac; Product Range Crouzet 88829901

Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC; Product Range:EMAR7 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC; Product Range:EMAR7 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, Spdt, 0.1S-20H, 240Vac; Product Range Crouzet - 55W2142 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, Spdt, 0.1S-20H, 240Vac; Product Range Crouzet
55W2142
Relay, Timer, Spdt, 0.1S-20H, 240Vac; Product Range Crouzet 55W2142
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC; Product Range:EMAR7 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

RELAY, TIMER, SPDT, 0.1S-20H, 240VAC; Product Range:EMAR7 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55W2142
Product Name Relay, Timer, Spdt, 0.1S-20H, 240Vac; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8966891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details