Crouzet Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet 88829900

Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet - 55W2141 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet
55W2141
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet 55W2141
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes

RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55W2141
Product Name Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9855 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details