Crouzet Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet 88829119

Description
RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC; Product Range:EMAR9 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC; Product Range:EMAR9 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet - 55W2139 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet
55W2139
Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet 55W2139
RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC; Product Range:EMAR9 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: Yes

RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC; Product Range:EMAR9 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55W2139
Product Name Relay, Timer, Spdt, 0.1S-20H, 24Vac/dc; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1385663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details