Crouzet Timer, 8A, Din Rail; Product Range Crouzet 88827503

Description
TIMER, 8A, DIN RAIL; Product Range:MURc3 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes
Description
TIMER, 8A, DIN RAIL; Product Range:MURc3 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, 8A, Din Rail; Product Range Crouzet - 60W2073 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 8A, Din Rail; Product Range Crouzet
60W2073
Timer, 8A, Din Rail; Product Range Crouzet 60W2073
TIMER, 8A, DIN RAIL; Product Range:MURc3 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes

TIMER, 8A, DIN RAIL; Product Range:MURc3 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 60W2073
Product Name Timer, 8A, Din Rail; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2254634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details