Crouzet Timer, 8A, Din Rail; Product Range Crouzet 88827155

Description
TIMER, 8A, DIN RAIL; Product Range:MLR1 Series; Timer Functions:Asymmetric al Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet
Description
TIMER, 8A, DIN RAIL; Product Range:MLR1 Series; Timer Functions:Asymmetric al Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 8A, Din Rail; Product Range Crouzet - 60W2071 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 8A, Din Rail; Product Range Crouzet
60W2071
Timer, 8A, Din Rail; Product Range Crouzet 60W2071
TIMER, 8A, DIN RAIL; Product Range:MLR1 Series; Timer Functions:Asymmetric al Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

TIMER, 8A, DIN RAIL; Product Range:MLR1 Series; Timer Functions:Asymmetrical Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Timer, Spdt, 0.1S To 100H, 24-240Vac; Product Range Crouzet - 09X1403 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Spdt, 0.1S To 100H, 24-240Vac; Product Range Crouzet
09X1403
Timer, Spdt, 0.1S To 100H, 24-240Vac; Product Range Crouzet 09X1403
TIMER, SPDT, 0.1S TO 100H, 24-240VAC; Product Range:MLR1 Series; Timer Functions:Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

TIMER, SPDT, 0.1S TO 100H, 24-240VAC; Product Range:MLR1 Series; Timer Functions:Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 60W2071
Product Name Timer, 8A, Din Rail; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Recycle Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 7114796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details