Crouzet TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT 88827115

Description
TIMER,MAR1,1X8A,0.1S -100H 20-30VDC/20-264VAC,D IN RAIL MT
Request a Quote Datasheet
Description
TIMER,MAR1,1X8A,0.1S -100H 20-30VDC/20-264VAC,D IN RAIL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT - 88827115 - Heilind Electronics, Inc.
Wilmington, MA, United States
TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT
88827115
TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT 88827115
TIMER,MAR1,1X8A,0.1S -100H 20-30VDC/20-264VAC,D IN RAIL MT

TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT

Buy Now
Timer, 8A, Din Rail; Product Range Crouzet - 60W2066 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 8A, Din Rail; Product Range Crouzet
60W2066
Timer, 8A, Din Rail; Product Range Crouzet 60W2066
TIMER, 8A, DIN RAIL; Product Range:MAR1 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A; Load Current:8A RoHS Compliant: Yes

TIMER, 8A, DIN RAIL; Product Range:MAR1 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A; Load Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 88827115 60W2066
Product Name TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT Timer, 8A, Din Rail; Product Range Crouzet
Instrument Type Timer Timer
Technology Electronic Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 597180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details