Crouzet Timer, Solid State, Flip/flop, 24-240Vac; Product Range Crouzet 88827054

Description
TIMER, SOLID STATE, FLIP/FLOP, 24-240VAC; Product Range:MLS2 Series; Timer Functions:Flasher; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA; RoHS Compliant: Yes
Datasheet
Description
TIMER, SOLID STATE, FLIP/FLOP, 24-240VAC; Product Range:MLS2 Series; Timer Functions:Flasher; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Solid State, Flip/flop, 24-240Vac; Product Range Crouzet - 09X1396 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Solid State, Flip/flop, 24-240Vac; Product Range Crouzet
09X1396
Timer, Solid State, Flip/flop, 24-240Vac; Product Range Crouzet 09X1396
TIMER, SOLID STATE, FLIP/FLOP, 24-240VAC; Product Range:MLS2 Series; Timer Functions:Flasher; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA; RoHS Compliant: Yes

TIMER, SOLID STATE, FLIP/FLOP, 24-240VAC; Product Range:MLS2 Series; Timer Functions:Flasher; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Timer, 700Ma, Din Rail; Product Range Crouzet - 60W2062 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 700Ma, Din Rail; Product Range Crouzet
60W2062
Timer, 700Ma, Din Rail; Product Range Crouzet 60W2062
TIMER, 700mA, DIN RAIL; Product Range:MLS2 Series; Timer Functions:Asymmetric al Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes

TIMER, 700mA, DIN RAIL; Product Range:MLS2 Series; Timer Functions:Asymmetrical Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 09X1396 60W2062
Product Name Timer, Solid State, Flip/flop, 24-240Vac; Product Range Crouzet Timer, 700Ma, Din Rail; Product Range Crouzet
Instrument Type Timer Timer
Technology Electronic Electronic
Minimum Time Setting 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Time Switches - 493253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details