Crouzet TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, 88827014

Description
TIMER,MAS5,20-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
Request a Quote
Description
TIMER,MAS5,20-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, - 88827014 - Heilind Electronics, Inc.
Wilmington, MA, United States
TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
88827014
TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, 88827014
TIMER,MAS5,20-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,

TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,

Buy Now
Timer, 700Ma, Din Rail; Product Range Crouzet - 60W2060 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 700Ma, Din Rail; Product Range Crouzet
60W2060
Timer, 700Ma, Din Rail; Product Range Crouzet 60W2060
TIMER, 700mA, DIN RAIL; Product Range:MAS5 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240V; Current Rating Nom:700mA; Load Current:700mA RoHS Compliant: Yes

TIMER, 700mA, DIN RAIL; Product Range:MAS5 Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240V; Current Rating Nom:700mA; Load Current:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 88827014 60W2060
Product Name TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, Timer, 700Ma, Din Rail; Product Range Crouzet
Instrument Type Timer Timer
Technology Electronic Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Smartimer, Nfc Prog, Dpdt, 16A, 24V; Product Range Finder - 11AC0343 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 2355059 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details