The Timer, 700mA, DIN Rail from the Crouzet product range is a multifunctional device designed for various timing applications. It features a solid-state output and supports a wide supply voltage range from 24 to 240 VAC. The timer offers seven timing ranges, from 0.1 seconds to 100 hours, with a repetition accuracy of ±0.5%. It is equipped with screw terminals for easy installation and has a maximum rated power of 2000 VA or 80 W. The device is compliant with multiple international standards, including IEC/EN 61812-1, and has certifications such as CE, UL, and cUL. It operates effectively within a temperature range of -20°C to +60°C and has a degree of protection rated at IP20. The timer is suitable for applications requiring reliable timing control in various industrial environments.
TIMER, 700mA, DIN RAIL; Product Range:MUS2 Series; Timer Functions:Multifunct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 60W2059 |
| Product Name | Timer, 700Ma, Din Rail; Product Range Crouzet |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Multi |