Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A), SPDT (1 Form C) 0.3 Sec ~ 12 Min Delay 5A @ 230VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 88226501 |
| Product Name | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 12 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Function Type | Multi-function |
| Minimum | 0.3000 seconds |