The Quarktwin Technology Ltd. Time Delay Relay, part number 88226033, is a multifunction timer designed for various applications. It features a timing range adjustable from 0.3 seconds to 12 hours, allowing for flexibility in timing requirements. The relay supports multiple functions, including ON Delay, Interval, and One Shot, which can be selected through external wiring. This model operates on input power options of 24 VAC, 110 VAC, or 220 VAC, with a maximum power consumption of 3 VA. It includes one SPST relay and one SPDT relay, with a maximum load capacity of 8 Amps and a maximum switching voltage of 220 VAC. The mechanical life of the relay is rated at 2.5 million operations, ensuring durability and reliability. The device is designed for easy installation with options for DIN-Rail, plug-in, or panel mounting. It also features a progress pointer to indicate the remaining time in the cycle. The operating temperature range is from -20°C to +55°C, making it suitable for various environments. The relay's accuracy is ±2% for setting and ±1.5% for repeatability, providing precise timing control.
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A), SPDT (1 Form C) 0.3 Min ~ 12 Hrs Delay 5A @ 230VAC Panel Mount
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A), SPDT (1 Form C) 0.3 Min ~ 12 Hrs Delay 5A @ 230VAC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 966-1153-ND | 88226033 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.3 Min ~ 12 Hrs | 0.3 Min ~ 12 Hrs |
| Mounting | Panel | Panel; Panel Mount |
| Approvals / Ratings | RoHS Compliant | |
| Function Type | Multi-function | Multi-function |