Crouzet Motor Timer, 8A/115Vac, 0.3S-12H, Panel; Product Range Crouzet 88226033

Description
MOTOR TIMER, 8A/115VAC, 0.3S-12H, PANEL; Product Range:88220 Series; Timer Functions:Multifunct ion; No. of Timing Ranges:3Ranges; Time Min:12h; Time Max:300ms; Timer Output:1 or 2 Changeover Relays; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
MOTOR TIMER, 8A/115VAC, 0.3S-12H, PANEL; Product Range:88220 Series; Timer Functions:Multifunct ion; No. of Timing Ranges:3Ranges; Time Min:12h; Time Max:300ms; Timer Output:1 or 2 Changeover Relays; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Timer, 8A/115Vac, 0.3S-12H, Panel; Product Range Crouzet - 34B4778 - Newark, An Avnet Company
Chicago, IL, United States
Motor Timer, 8A/115Vac, 0.3S-12H, Panel; Product Range Crouzet
34B4778
Motor Timer, 8A/115Vac, 0.3S-12H, Panel; Product Range Crouzet 34B4778
MOTOR TIMER, 8A/115VAC, 0.3S-12H, PANEL; Product Range:88220 Series; Timer Functions:Multifunct ion; No. of Timing Ranges:3Ranges; Time Min:12h; Time Max:300ms; Timer Output:1 or 2 Changeover Relays; Supply Voltage Max:115VAC RoHS Compliant: No

MOTOR TIMER, 8A/115VAC, 0.3S-12H, PANEL; Product Range:88220 Series; Timer Functions:Multifunction; No. of Timing Ranges:3Ranges; Time Min:12h; Time Max:300ms; Timer Output:1 or 2 Changeover Relays; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 34B4778
Product Name Motor Timer, 8A/115Vac, 0.3S-12H, Panel; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 1717637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details