Crouzet Time Delay Relay, Spdt, 12Min, 220Vac; Contact Voltage Vdc Crouzet 88225030

Description
TIME DELAY RELAY, SPDT, 12MIN, 220VAC; Contact Voltage VDC:-; Time Min:0.3s; Time Max:12min; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:220VAC; Relay Terminals:- RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPDT, 12MIN, 220VAC; Contact Voltage VDC:-; Time Min:0.3s; Time Max:12min; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:220VAC; Relay Terminals:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 12Min, 220Vac; Contact Voltage Vdc Crouzet - 34B4761 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 12Min, 220Vac; Contact Voltage Vdc Crouzet
34B4761
Time Delay Relay, Spdt, 12Min, 220Vac; Contact Voltage Vdc Crouzet 34B4761
TIME DELAY RELAY, SPDT, 12MIN, 220VAC; Contact Voltage VDC:-; Time Min:0.3s; Time Max:12min; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:220VAC; Relay Terminals:- RoHS Compliant: No

TIME DELAY RELAY, SPDT, 12MIN, 220VAC; Contact Voltage VDC:-; Time Min:0.3s; Time Max:12min; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:220VAC; Relay Terminals:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 34B4761
Product Name Time Delay Relay, Spdt, 12Min, 220Vac; Contact Voltage Vdc Crouzet
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details