The Quarktwin Technology Ltd. Time Delay Relay, part number 88225013, features a multi-function design with a delay range of 6 seconds to 12 minutes. It includes one timed changeover contact rated for 5 A and one instantaneous contact. The relay operates at a voltage of 24 V AC and has a precision limit error of ±2% and a repetition accuracy of ±1.5%. This relay is designed for DIN rail mounting and has a thermal rating of 6.3 A. It can withstand operating temperatures from -10°C to +55°C and storage temperatures from -20°C to +70°C. The device is tropicalized for environmental protection and has a vibration withstand rating of 4 G at 55 Hz. The relay's housing has an IP 40 protection rating, while the terminals are rated at IP 10. It features screw connections with a terminal capacity of 0.75 to 2.5 mm² for both single and multi-wire configurations. The weight of the relay is 185 grams.
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A), SPDT (1 Form C) 0.3 Sec ~ 12 Min Delay 5A @ 230VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 88225013 |
| Product Name | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 12 Min |
| Mounting | Din Rail; DIN Rail |
| Function Type | Multi-function |
| Minimum | 0.3000 seconds |