Crouzet Timer, Multifunction; Product Range Crouzet 88.857.105

Description
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating
Datasheet
Description
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction; Product Range Crouzet - 08WX2921 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction; Product Range Crouzet
08WX2921
Timer, Multifunction; Product Range Crouzet 08WX2921
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating

TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 08WX2921
Product Name Timer, Multifunction; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details