Crouzet Panel Meters - Counters, Hour Meters 87622162

Description
COUNTER LCD 8 CHAR PANEL MOUNT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
966-1052-ND
Panel Meters - Counters, Hour Meters 966-1052-ND
COUNTER LCD 8 CHAR PANEL MOUNT

COUNTER LCD 8 CHAR PANEL MOUNT

Buy Now Datasheet
HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H - 87622162 - Heilind Electronics, Inc.
Wilmington, MA, United States
HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H
87622162
HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H 87622162
HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H

HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H

Buy Now
Digital Hour Meter, 8-Digit; No. Of Digits / Alpha Crouzet - 22T9812 - Newark, An Avnet Company
Chicago, IL, United States
Digital Hour Meter, 8-Digit; No. Of Digits / Alpha Crouzet
22T9812
Digital Hour Meter, 8-Digit; No. Of Digits / Alpha Crouzet 22T9812
DIGITAL HOUR METER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

DIGITAL HOUR METER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Counters Digital Counters
Product Number 966-1052-ND 87622162 22T9812
Product Name Panel Meters - Counters, Hour Meters HOUR COUNTER LCD,NPN INPT CTR24-2233,8 DIGT,8MM H Digital Hour Meter, 8-Digit; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
Direction Up Count
Reset Remote; Manual
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 125V; Product Range Finder - 08X7296 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply AC
View Details