Crouzet Totalizer, 8-Digit, 8Mm, Lcd, 10-260V; No. Of Digits / Alpha Crouzet 87622081

Description
TOTALIZER, 8-DIGIT, 8MM, LCD, 10-260V; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
TOTALIZER, 8-DIGIT, 8MM, LCD, 10-260V; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer, 8-Digit, 8Mm, Lcd, 10-260V; No. Of Digits / Alpha Crouzet - 34T4452 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer, 8-Digit, 8Mm, Lcd, 10-260V; No. Of Digits / Alpha Crouzet
34T4452
Totalizer, 8-Digit, 8Mm, Lcd, 10-260V; No. Of Digits / Alpha Crouzet 34T4452
TOTALIZER, 8-DIGIT, 8MM, LCD, 10-260V; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

TOTALIZER, 8-DIGIT, 8MM, LCD, 10-260V; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 34T4452
Product Name Totalizer, 8-Digit, 8Mm, Lcd, 10-260V; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8826970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details