Crouzet Counters, Hour Meters 87621211

Description
Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet
Description
Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 87621211-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
87621211-ND
Counters, Hour Meters 87621211-ND
Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87621211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87621211
Panel Meters - Counters, Hour Meters 87621211
Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Preset, Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87621211 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87621211
Panel Meters - Counters, Hour Meters 87621211
COUNTER LCD 6 CHAR 10-30V PANEL

COUNTER LCD 6 CHAR 10-30V PANEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 87621211-ND 87621211 87621211
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State
Display Technology LCD
Display Colors Multi LCD - Dual Color Characters, Backlight
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers