Crouzet Counters, Hour Meters 87610440

Description
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 646-1197-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
646-1197-ND
Counters, Hour Meters 646-1197-ND
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87610440 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87610440
Panel Meters - Counters, Hour Meters 87610440
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87610440 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87610440
Panel Meters - Counters, Hour Meters 87610440
COUNTER LCD 6 CHAR PANEL MOUNT

COUNTER LCD 6 CHAR PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 646-1197-ND 87610440 87610440
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers