COUNTER LCD 8 CHAR 3V PANEL MT
| DigiKey | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 646-1196-ND |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 32 to 131 F (0 to 55 C) |
| Direction | Up Count |
| Functions | Count Totalizer |
| Reset | Remote; Manual |
| Display Type | LCD |