Crouzet Panel Meters - Counters, Hour Meters 87610040

Description
COUNTER LCD 8 CHAR 3V PANEL MT
Datasheet
Description
COUNTER LCD 8 CHAR 3V PANEL MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 87610040 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87610040
Panel Meters - Counters, Hour Meters 87610040
COUNTER LCD 8 CHAR 3V PANEL MT

COUNTER LCD 8 CHAR 3V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 87610040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87610040
Panel Meters - Counters, Hour Meters 87610040
Totalizer Battery, 3VDC Panel Mount

Totalizer Battery, 3VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 87610040 87610040
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors LCD - Black Characters
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 8275401 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details