Crouzet Relay/Socket 84130-104

Description
DISCONTINUED BY MANUFACTURER, I/O MODULE; FOR USE WITH:CROUZET SOLID STATE RELAYS; VOLTAGE RATING:32V; CURRENT RATING:22A; LENGTH:65MM; EXTERNAL WIDTH:17.5MM; EXTERNAL DEPTH:81MM;. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, I/O MODULE; FOR USE WITH:CROUZET SOLID STATE RELAYS; VOLTAGE RATING:32V; CURRENT RATING:22A; LENGTH:65MM; EXTERNAL WIDTH:17.5MM; EXTERNAL DEPTH:81MM;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 4939680 - Radwell International
Willingboro, NJ, United States
Relay/Socket
4939680
Relay/Socket 4939680
DISCONTINUED BY MANUFACTURER, I/O MODULE; FOR USE WITH:CROUZET SOLID STATE RELAYS; VOLTAGE RATING:32V; CURRENT RATING:22A; LENGTH:65MM; EXTERNAL WIDTH:17.5MM; EXTERNAL DEPTH:81MM;. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, I/O MODULE; FOR USE WITH:CROUZET SOLID STATE RELAYS; VOLTAGE RATING:32V; CURRENT RATING:22A; LENGTH:65MM; EXTERNAL WIDTH:17.5MM; EXTERNAL DEPTH:81MM;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Solid State Relays
Product Number 4939680
Product Name Relay/Socket
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details