The GNR3 is a three-phase solid state relay designed for DIN-rail mounting, rated for 25 A output current and 660 VAC load voltage, with a 4-32 VDC control input and zero-crossing switching. It features built-in overvoltage protection and an IP20 touch-safe housing, suitable for frequent start/stop operation of three-phase motors or heaters in industrial applications.
SSR, GNR3, 3-PHASE, DIN RAIL, 25A, IN 4-32 VDC, OUT 660 VAC, ZERO CROSS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 57AJ5377 |
| Product Name | Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 4-32 Vdc, Out 660 Vac, Zero Cross Crouzet |
| Application Type | Latching |