Crouzet Switch,Limit,POSITIVE BREAK,METAL BODY/SIDE Rotary LEVER-ADJUSTABLE,10 AMP 83852303

Description
Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)
Description
Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Switch,Limit,POSITIVE BREAK,METAL BODY/SIDE Rotary LEVER-ADJUSTABLE,10 AMP
70159379
Switch,Limit,POSITIVE BREAK,METAL BODY/SIDE Rotary LEVER-ADJUSTABLE,10 AMP 70159379
Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)

Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C

  • Approvals are UL listed A300 - Q300, CSA A300 - Q300
  • Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab;
  • Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab;
  • Adjustable Actuator Heads — 4 Position 90°&tab;&tab;
  • IP66 Rated
  • 1⁄2" NPT Fitting (Metric Fittings Are Available)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Limit Switches
Product Number 70159379
Product Name Switch,Limit,POSITIVE BREAK,METAL BODY/SIDE Rotary LEVER-ADJUSTABLE,10 AMP
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Connections Screw Terminal
Operating Temp -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees - S9200A-G163-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details