The Omron D2F-01 microswitch is an ultra subminiature SPDT switch featuring a hinge lever actuator. It is rated for a maximum current of 0.1A at 30V DC and is designed for applications requiring low operating force, with a maximum operating force of 0.74 N (75 gf). The switch incorporates a snapping mechanism with high-precision split springs for enhanced durability and reliability, achieving a mechanical durability of at least 1,000,000 operations. It is equipped with solder terminals and is RoHS compliant, making it suitable for various electronic applications. The operating temperature range is from -40°C to +85°C, and it has an insulation resistance of 100 MΩ minimum at 500 VDC. The switch is also designed to withstand a dielectric strength of 1,500 VAC for one minute between terminals and ground.
Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACT SPDT 100MA 30V
MICROSWITCH, SPDT, HING-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes
MICROSW, SPDT, 0.1A, 30VDC, SOLDER LUG ROHS COMPLIANT: YES
Basic / Snap Action Switches ULTRA MINIATURE
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-01FL-D3 | Z4700-ND | 43Y3046 | 75AH7991 | D2F-01FL-D3 |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components | Microsw, Spdt, 0.1A, 30Vdc, Solder Lug Rohs Compliant Omron | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever Style | Lever | |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Actuating Force | 0.8992 to 5.29 oz (0.2500 to 1.47 N) | 0.8820 oz (0.2452 N) | 2.66 oz (0.7400 N) |