TE Connectivity Micro Switches SAJ25YXRHL147SDTSEQ

Description
Subminiature Switch SW RLEV1.47N 5A/3A A
Request a Quote Datasheet
Description
Subminiature Switch SW RLEV1.47N 5A/3A A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2398385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398385
Micro Switches 2398385
Subminiature Switch SW RLEV1.47N 5A/3A A

Subminiature Switch SW RLEV1.47N 5A/3A A

Supplier's Site
Micro Switches - 2398384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398384
Micro Switches 2398384
Subminiature Switch SW RLEV1.47N 5A/3A A

Subminiature Switch SW RLEV1.47N 5A/3A A

Supplier's Site
Snap Action, Limit Switches - 450-SAJ25YXRHL147SDTSEQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ25YXRHL147SDTSEQ-ND
Snap Action, Limit Switches 450-SAJ25YXRHL147SDTSEQ-ND
SMINSA SW RLEV1.47N 5A/3A AC 3A

SMINSA SW RLEV1.47N 5A/3A AC 3A

Buy Now Datasheet
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3747 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3747
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3747
MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 2398385 450-SAJ25YXRHL147SDTSEQ-ND 54AH3747
Product Name Micro Switches Snap Action, Limit Switches Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Roller Style; Roller Lever Style; Roller Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS RoHS
Operating Temp 167 F (75 C) -40 to 167 F (-40 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435262-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details