Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard.
IP67 Rating
UL, cUL Recognized, NF
Available in Low, Medium, Standard and High Current Versions
Form C (SPDT), Form B (NC) and Form A (NO) Available
Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable
Wide Variety of Standard and Custom Actuators
Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances
Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard.
- IP67 Rating
- UL, cUL Recognized, NF
- Available in Low, Medium, Standard and High Current Versions
- Form C (SPDT), Form B (NC) and Form A (NO) Available
- Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable
- Wide Variety of Standard and Custom Actuators
- Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances