Crouzet Basic / Snap Action Switches 831860C1.FL

Description
Basic / Snap Action Switches SLDSW 6A .110 SIMRLR79218472
Datasheet
Description
Basic / Snap Action Switches SLDSW 6A .110 SIMRLR79218472
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831860C1.FL
Basic / Snap Action Switches 831860C1.FL
Basic / Snap Action Switches SLDSW 6A .110 SIMRLR79218472

Basic / Snap Action Switches SLDSW 6A .110 SIMRLR79218472

Buy Now Datasheet
Microswitch,simulated Roller Lever, Spdt,6A,250V; Microswitch Type Crouzet - 28C5784 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch,simulated Roller Lever, Spdt,6A,250V; Microswitch Type Crouzet
28C5784
Microswitch,simulated Roller Lever, Spdt,6A,250V; Microswitch Type Crouzet 28C5784
MICROSWITCH,SIMULATE D ROLLER LEVER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Product Range:- RoHS Compliant: Yes

MICROSWITCH,SIMULATED ROLLER LEVER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831860C1.FL 28C5784
Product Name Basic / Snap Action Switches Microswitch,simulated Roller Lever, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Simulated Roller Lever Lever Style; Roller Style
Actuating Force 8.99 oz (2.5 N)
Terminal Type Quick Connect / Blade Quick Connect
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1002129 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details