Crouzet Snap Action, Limit Switches 831709B1.0

Description
SWITCH SNAP SPST-NC 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NC 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831709B1.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831709B1.0-ND
Snap Action, Limit Switches 831709B1.0-ND
SWITCH SNAP SPST-NC 100MA 250V

SWITCH SNAP SPST-NC 100MA 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831709B1.0
Basic / Snap Action Switches 831709B1.0
Basic / Snap Action Switches SNSW 0.1A .110 NONE

Basic / Snap Action Switches SNSW 0.1A .110 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831709B1.0-ND 831709B1.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398382 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details