Crouzet Snap Action, Limit Switches 831709A1.0

Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831709A1.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831709A1.0-ND
Snap Action, Limit Switches 831709A1.0-ND
SWITCH SNAP SPST-NO 100MA 250V

SWITCH SNAP SPST-NO 100MA 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831709A1.0
Basic / Snap Action Switches 831709A1.0
Basic / Snap Action Switches SNSW 0.1A .110 NONE

Basic / Snap Action Switches SNSW 0.1A .110 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831709A1.0-ND 831709A1.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details