The Snap Action Limit Switch, part number 966-83170935-ND, features a high precision flexible leaf snap-action mechanism, allowing for operation without a balance point, even at slow actuating speeds. It is rated for electrical loads from 1 mA at 4 V to 12(6) A at 250 V AC, with a mechanical life of up to 30 million cycles. The switch is designed to withstand high shock and vibration, making it suitable for demanding applications. It operates effectively in ambient temperatures ranging from -40 °C to +125 °C, with an option for high-temperature versions up to +150 °C. The switch offers various connection types, including symmetric and asymmetric pinning, and a wide selection of actuators with two possible fixing positions. It is constructed with durable materials, including a PBT GF case and silver alloy contacts, ensuring reliability and longevity. The product is ENEC and cURus approved, providing assurance of compliance with safety standards. This switch is ideal for applications requiring precise control and durability in challenging environments.
SWITCH SNAP ACT SPDT 100MA 250V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 966-83170935-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style; Roller Style |
| Standards and Certifications | RoHS |
| Operating Temp | -4 to 266 F (-20 to 130 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps |