Crouzet Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet 831704C2.MB

Description
MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet - 15N6655 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet
15N6655
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet 15N6655
MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831704C2.MB
Basic / Snap Action Switches 831704C2.MB
Basic / Snap Action Switches SNSW 5A SLDR NONE MSHRUM BTN

Basic / Snap Action Switches SNSW 5A SLDR NONE MSHRUM BTN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 15N6655 831704C2.MB
Product Name Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet Basic / Snap Action Switches
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details