Crouzet Snap Action, Limit Switches 831704C2.0

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1417-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1417-ND
Snap Action, Limit Switches 966-1417-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831704C2.0
Basic / Snap Action Switches 831704C2.0
Basic / Snap Action Switches SNSW 5A SLDR NONE

Basic / Snap Action Switches SNSW 5A SLDR NONE

Buy Now Datasheet
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet - 28C5655 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet
28C5655
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet 28C5655
MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1417-ND 831704C2.0 28C5655
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -4 to 266 F (-20 to 130 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
7 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details