SWITCH SNAP ACTION SPDT 5A 250V
MICROSWITCH, ROLLER LEVER, SPDT, 5A; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-83170449-ND | 49AC1666 |
| Product Name | Snap Action, Limit Switches | Microswitch, Roller Lever, Spdt, 5A; Microswitch Type Crouzet |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -4 to 266 F (-20 to 130 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps |