Crouzet Snap Action, Limit Switches 83170162

Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83170162-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170162-ND
Snap Action, Limit Switches 966-83170162-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Crouzet - 49AC1665 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Crouzet
49AC1665
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Crouzet 49AC1665
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-83170162-ND 49AC1665
Product Name Snap Action, Limit Switches Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Crouzet
Actuator Style Lever Style Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ13XXPP0N88SNCPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details