Crouzet Snap Action, Limit Switches 83163221

Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83163221-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83163221-ND
Snap Action, Limit Switches 966-83163221-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet
Microswitch Type Crouzet - 28C5477 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Crouzet
28C5477
Microswitch Type Crouzet 28C5477
Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:V3 - 83161 Series; Operating Force Max:0.8N RoHS Compliant: Yes

Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:V3 - 83161 Series; Operating Force Max:0.8N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-83163221-ND 28C5477
Product Name Snap Action, Limit Switches Microswitch Type Crouzet
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details