Crouzet Snap Action, Limit Switches 831618C6.BB

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1407-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1407-ND
Snap Action, Limit Switches 966-1407-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet
Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 0.1A - 70159406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 0.1A
70159406
Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 0.1A 70159406
Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).

  • UL, cUL Recognized, CE Compliant, NF&tab;
  • Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab;
  • Available in Ultra Low, Low, Standard and High Force Versions&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab;
  • Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances
  • 3.2 mm Contact Gap Version Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab;
  • Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831618C6.BB
Basic / Snap Action Switches 831618C6.BB
Basic / Snap Action Switches SNSW 0.1A 3 16 PLAIN 70507524

Basic / Snap Action Switches SNSW 0.1A 3 16 PLAIN 70507524

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1407-ND 70159406 831618C6.BB
Product Name Snap Action, Limit Switches Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 0.1A Basic / Snap Action Switches
Actuator Style Lever Style Flat Lever
Standards and Certifications RoHS UL List
Operating Temp -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 8046256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2439028-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers