Basic / Snap Action Switches SNSW 0.1A 3 16 NONE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 831618C6.0 |
| Product Name | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style; Plunger |
| Operating Temp | -4 to 257 F (-20 to 125 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps |