Crouzet Snap Action, Limit Switches 831616C3.0

Description
SWITCH SNAP ACTION SPDT 12A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 12A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1360-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1360-ND
Snap Action, Limit Switches 966-1360-ND
SWITCH SNAP ACTION SPDT 12A 250V

SWITCH SNAP ACTION SPDT 12A 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831616C3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831616C3.0
Basic / Snap Action Switches 831616C3.0
Basic / Snap Action Switches SNSW 6.1A 1 4 NONE UL1950

Basic / Snap Action Switches SNSW 6.1A 1 4 NONE UL1950

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1360-ND 831616C3.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351466-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details