Crouzet Basic / Snap Action Switches 831613C3.L

Description
Basic / Snap Action Switches SNSW 10.1A 1 4 TLSPBFACTONLY
Datasheet
Description
Basic / Snap Action Switches SNSW 10.1A 1 4 TLSPBFACTONLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831613C3.L
Basic / Snap Action Switches 831613C3.L
Basic / Snap Action Switches SNSW 10.1A 1 4 TLSPBFACTONLY

Basic / Snap Action Switches SNSW 10.1A 1 4 TLSPBFACTONLY

Buy Now Datasheet
Microswitch, Plunger, Spdt, 10.1A, 250V; Microswitch Type Crouzet - 73C4865 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 10.1A, 250V; Microswitch Type Crouzet
73C4865
Microswitch, Plunger, Spdt, 10.1A, 250V; Microswitch Type Crouzet 73C4865
MICROSWITCH, PLUNGER, SPDT, 10.1A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 10.1A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831613C3.L 73C4865
Product Name Basic / Snap Action Switches Microswitch, Plunger, Spdt, 10.1A, 250V; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10.1 amps 10.1 amps
Actuating Force 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ53YXPP0STDSDTFLQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC02MS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details