Crouzet Snap Action, Limit Switches 83161338

Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83161338-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83161338-ND
Snap Action, Limit Switches 83161338-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet
Micro Switches - 1616713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1616713
Micro Switches 1616713
Crouzet 83161338 Micro Switch

Crouzet 83161338 Micro Switch

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83161338
Basic / Snap Action Switches 83161338
Basic / Snap Action Switches Nominal ratings 0.1 A to 20 A / 250 VAC, Operating temperature up to +125 C, Conforming to EN 61058 and UL 1054, 4 possible fixing positions.

Basic / Snap Action Switches Nominal ratings 0.1 A to 20 A / 250 VAC, Operating temperature up to +125 C, Conforming to EN 61058 and UL 1054, 4 possible fixing positions.

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 83161338-ND 1616713 83161338
Product Name Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Plunger Button
Operating Temp -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 16 amps 16 amps
Actuating Force 2.89 oz (0.8043 N) 7.19 oz (2 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000791 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details