SWITCH SNAP ACTION SPDT 20A 250V
Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).
Basic / Snap Action Switches SNSW 15.1A 3 16 RLR 79215742
MICROSWITCH, ROLLER, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1394-ND | 70159408 | 831612C6.EB | 28C5440 |
| Product Name | Snap Action, Limit Switches | Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 15.1A | Basic / Snap Action Switches | Microswitch, Roller, Spdt; Microswitch Type Crouzet |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Style | |
| Standards and Certifications | RoHS | UL List | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 20 amps | 15 amps | 15.1 amps |