SWITCH SNAP ACTION SPDT 20A 250V
Basic / Snap Action Switches SNSW 15.1A 1 4 NONE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831612C3.0-ND | 831612C3.0 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | |
| Standards and Certifications | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 20 amps |