SWITCH SNAP ACT SPST-NO 20A 250V
Basic / Snap Action Switches SNSW 15.1A 3 16 NONE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831612A6.0-ND | 831612A6.0 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | |
| Standards and Certifications | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) |