Crouzet Snap Action, Limit Switches 831612A2.0

Description
SWITCH SNAP ACT SPST-NO 20A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 20A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831612A2.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831612A2.0-ND
Snap Action, Limit Switches 831612A2.0-ND
SWITCH SNAP ACT SPST-NO 20A 250V

SWITCH SNAP ACT SPST-NO 20A 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831612A2.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831612A2.0
Basic / Snap Action Switches 831612A2.0
Basic / Snap Action Switches SNSW 15.1A SLDR NONE

Basic / Snap Action Switches SNSW 15.1A SLDR NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831612A2.0-ND 831612A2.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details